Essentra Components Flat Cable Clamp - Snap In, Hinged, No Tension, Removable FCSE-1

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Snap In, Hinged, No Tension, Removable - FCSE-1 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Snap In, Hinged, No Tension, Removable
FCSE-1
Flat Cable Clamp - Snap In, Hinged, No Tension, Removable FCSE-1
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge

For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove thanks to the hinge

Supplier's Site
Cable Supports and Fasteners - RPC3952-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3952-ND
Cable Supports and Fasteners RPC3952-ND
"Cable Clip, Flat Natural Push In 1.545"" L x 0.280"" H (39.24mm x 7.11mm)"

"Cable Clip, Flat Natural Push In 1.545"" L x 0.280"" H (39.24mm x 7.11mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3666 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3666
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3666
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:53mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCSE-1 RPC3952-ND 66AJ3666
Product Name Flat Cable Clamp - Snap In, Hinged, No Tension, Removable Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691724 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
Material Polyamide 66
View Details
Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details