Essentra Components Cable Supports and Fasteners OFNS28-S9.5M-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead 1.380"" L x 1.730"" H (35.05mm x 43.94mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead 1.380"" L x 1.730"" H (35.05mm x 43.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1365-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1365-ND
Cable Supports and Fasteners RPC1365-ND
"Cable Clip, Wire Saddle Natural Arrowhead 1.380"" L x 1.730"" H (35.05mm x 43.94mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 1.380"" L x 1.730"" H (35.05mm x 43.94mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 43Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4284 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 43Mm; Cable Clamp / Clip Type Essentra Components
66AJ4284
Cable Clamp, Nylon 6.6, Natural, 43Mm; Cable Clamp / Clip Type Essentra Components 66AJ4284
CABLE CLAMP, NYLON 6.6, NATURAL, 43MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:32mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:43mm; External Width:6.9mmRoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 43MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:32mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:43mm; External Width:6.9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1365-ND 66AJ4284
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 43Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178924 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details