"Cable Clip, Wire Saddle Natural Fastener 0.438"" L x 1.000"" H (11.13mm x 25.40mm)"
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | LWS-SR-4-01-ND | 66AJ3985 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |