Essentra Components Cable Supports and Fasteners MWSEA1-4-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.360"" L x 0.300"" H (9.14mm x 7.62mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.360"" L x 0.300"" H (9.14mm x 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4439-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4439-ND
Cable Supports and Fasteners RPC4439-ND
"Cable Clip, Wire Saddle Natural Arrowhead 0.360"" L x 0.300"" H (9.14mm x 7.62mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 0.360"" L x 0.300"" H (9.14mm x 7.62mm)"

Buy Now Datasheet
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components - 66AJ4083 - Newark, An Avnet Company
Chicago, IL, United States
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
66AJ4083
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components 66AJ4083
MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12mm; Height:13mm RoHS Compliant: Yes

MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12mm; Height:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4439-ND 66AJ4083
Product Name Cable Supports and Fasteners Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Spring Clips - 1753583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details