Essentra Components Adhesive Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-63-ASS

Description
ADHESIVE CABLE CLIP, GRN, 0.216", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.216"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Green; External Length:1.043" RoHS Compliant: Yes
Description
ADHESIVE CABLE CLIP, GRN, 0.216", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.216"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Green; External Length:1.043" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adhesive Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 85AH9562 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components
85AH9562
Adhesive Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components 85AH9562
ADHESIVE CABLE CLIP, GRN, 0.216", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.216"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Green; External Length:1.043" RoHS Compliant: Yes

ADHESIVE CABLE CLIP, GRN, 0.216", PA 6.6; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:0.216"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Green; External Length:1.043" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 85AH9562
Product Name Adhesive Cable Clip, Grn, 0.216, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720839 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.169 inch (4.3 mm)
Material Nylon
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details