"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
CABLE TIE, TWIST LOCK, 0.4", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.281"; Cable Tie Width:1"; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:KLBS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | KLBS-350-401A-ND | 66AJ3948 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 1.28 inch (32.54 mm) |