"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.437"" L x 0.189"" H (11.10mm x 4.80mm)"
RAIL CLIP, DIN RAIL, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:DIN Rail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5998-ND | 66AJ3508 |
| Product Name | Cable Supports and Fasteners | Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |