Essentra Components Flat Cable Clamp - Adhesive Mount, Side Mount, Tension CFCC-8-04A-RT

Description
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access
Request a Quote Datasheet
Description
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension - CFCC-8-04A-RT - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension
CFCC-8-04A-RT
Flat Cable Clamp - Adhesive Mount, Side Mount, Tension CFCC-8-04A-RT
Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access

Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access

Supplier's Site
Cable Supports and Fasteners - RP394-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP394-ND
Cable Supports and Fasteners RP394-ND
"Cable Clip, Flat C-Type Gray Adhesive 0.250"" (6.35mm)"

"Cable Clip, Flat C-Type Gray Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Flat/adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components - 86AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Flat/adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
86AH0363
Cable Clamp, Flat/adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components 86AH0363
CABLE CLAMP, FLAT/ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26.97mm RoHS Compliant: Yes

CABLE CLAMP, FLAT/ADHESIVE, PVC, GREY; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26.97mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CFCC-8-04A-RT RP394-ND 86AH0363
Product Name Flat Cable Clamp - Adhesive Mount, Side Mount, Tension Cable Supports and Fasteners Cable Clamp, Flat/adhesive, Pvc, Grey; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Cable Clips & Clamps - 109467 - RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
Material PVC; Polyvinyl Chloride
View Details