Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center FCWSF-30-19

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center - FCWSF-30-19 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center
FCWSF-30-19
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center FCWSF-30-19
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection

Supplier's Site
Cable Supports and Fasteners - RPC1088-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1088-ND
Cable Supports and Fasteners RPC1088-ND
"Cable Clip, Flat Natural Adhesive 1.240"" (31.50mm)"

"Cable Clip, Flat Natural Adhesive 1.240"" (31.50mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3677
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3677
CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:45.5mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:45.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCWSF-30-19 RPC1088-ND 66AJ3677
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details