Essentra Components Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| Durable Mini Worm-Drive Hoseclamps are an ideal solution for small hose and tube applications. The low profile housing and thin band make these clamps easier to install and remove in... | |
| Plastic Hose Clamps have an adjustable locking range to fit various diameters or tubes or hoses. These clamps are easily applied or removed and secure the ends of textile sleeves... | |
| T-Bolt Hose Clamps are designed to provide a dependable seal on large diameter applications where high vibration occurs. The available rolled edges prevent accidental cutting into the hose or tube. | |
| Worm-Drive Hoseclamps have rounded edges to clamp hoses or tubes without causing damage. The housing detaches from the band for easy installation and removal without disconnecting the hose or tube. |