Essentra Components Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center FCWSF-50-19

Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection
Request a Quote Datasheet
Description
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center - FCWSF-50-19 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center
FCWSF-50-19
Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center FCWSF-50-19
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection

For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps are hinged for quick access and also offer a silicone foam centre for additional cable protection

Supplier's Site
Cable Supports and Fasteners - RPC3071-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3071-ND
Cable Supports and Fasteners RPC3071-ND
"Cable Clip, Flat Natural Adhesive 2.490"" (63.25mm)"

"Cable Clip, Flat Natural Adhesive 2.490"" (63.25mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3679 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3679
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3679
CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:77.2mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:77.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number FCWSF-50-19 RPC3071-ND 66AJ3679
Product Name Flat Cable Clamp - Adhesive Mount, Hinged, Foam Center Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233590 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.531 inch (13.5 mm)
Material Pe
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers