Snap, in, Top Lock Flat Cable Clamps are easy to install due to their push in application feature. These cable clamps are top locking
"Cable Clip, Flat Natural Push In 1.770"" L x 0.146"" H (44.96mm x 3.71mm)"
CABLE CLAMP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:57mm; External Width:7mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | FCCS-4 | RPC1086-ND | 66AJ3643 |
| Product Name | Flat Cable Clamp - Snap In, Top Lock, Removable | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |