The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive base is quick and easy to install.
"Cable Clip, Twist Lock Natural Adhesive 0.400"" ~ 0.500"" (10.16mm ~ 12.70mm)"
KURLY-LOK CABLE TIE ON BASE; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:-; CABLE TIE WIDTH:-; CABLE BUNDLE DIAMETER MAX:12.7MM; CABLE TIE TYPE:KURLY/TWIST LOCK; PRODUCT RANGE:-; ACCESSORY TYPE:KURLY-LOK ON BASE ROHS COMPLIANT: YES
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Cable Ties |
| Product Number | KLB-450A-RT | RP611-ND | 28AH1205 |
| Product Name | Twist Ties - Adhesive Mount, Hole Ends | Cable Supports and Fasteners | Kurly-Lok Cable Tie On Base; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |