Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-6

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-6 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-6
Cable Clamps - Screw Mount ,P Style, Nylon N-6
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RP319-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP319-ND
Cable Supports and Fasteners RP319-ND
"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Natural Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamps; Cable Clamp / Clip Type Essentra Components - 28AH1239 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamps; Cable Clamp / Clip Type Essentra Components
28AH1239
Cable Clamps; Cable Clamp / Clip Type Essentra Components 28AH1239
CABLE CLAMPS; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:9.5MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:17.9MM; EXTERNAL WIDTH:9.5MM; HEIGHT:- ROHS COMPLIANT: YES

CABLE CLAMPS; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:9.5MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:17.9MM; EXTERNAL WIDTH:9.5MM; HEIGHT:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-6 RP319-ND 28AH1239
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamps; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1707516 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Nylon
View Details