Essentra Components Cable Supports and Fasteners N-32B-BK

Description
"Cable Clamp, P-Type Black Fastener 1.750"" (44.45mm), 1.875"" (47.63mm), 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.750"" (44.45mm), 1.875"" (47.63mm), 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3125-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3125-ND
Cable Supports and Fasteners RPC3125-ND
"Cable Clamp, P-Type Black Fastener 1.750"" (44.45mm), 1.875"" (47.63mm), 2.000"" (50.80mm)"

"Cable Clamp, P-Type Black Fastener 1.750"" (44.45mm), 1.875"" (47.63mm), 2.000"" (50.80mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ4169 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ4169
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ4169
CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:44.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:44.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3125-ND 66AJ4169
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details