Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-1

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-1 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-1
Cable Clamps - Screw Mount ,P Style, Nylon N-1
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RPC1630-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1630-ND
Cable Supports and Fasteners RPC1630-ND
"Cable Clamp, P-Type Natural Fastener 0.063"" (1.60mm)"

"Cable Clamp, P-Type Natural Fastener 0.063"" (1.60mm)"

Buy Now Datasheet
Cable Clamp, 1.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4142 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4142
Cable Clamp, 1.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4142
CABLE CLAMP, 1.6MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 1.6MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-1 RPC1630-ND 66AJ4142
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, 1.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Cable Clips & Clamps - 109454 - RS Components, Ltd.
Specs
Diameter 0.264 inch (6.7 mm)
Material Polyamide 66
View Details