Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-14B

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-14B - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-14B
Cable Clamps - Screw Mount ,P Style, Nylon N-14B
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RPC1243-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1243-ND
Cable Supports and Fasteners RPC1243-ND
"Cable Clamp, P-Type Natural Fastener 0.875"" (22.22mm)"

"Cable Clamp, P-Type Natural Fastener 0.875"" (22.22mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 22.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4150 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 22.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ4150
Cable Clamp, Nylon 6.6, Natural, 22.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ4150
CABLE CLAMP, NYLON 6.6, NATURAL, 22.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 22.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-14B RPC1243-ND 66AJ4150
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 22.2Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details