Essentra Components Splice Cable Clip, Blk, 0.134, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-71-002

Description
SPLICE CABLE CLIP, BLK, 0.134", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.134"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283"; Height:0.217" RoHS Compliant: Yes
Description
SPLICE CABLE CLIP, BLK, 0.134", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.134"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283"; Height:0.217" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Splice Cable Clip, Blk, 0.134, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3597 - Newark, An Avnet Company
Chicago, IL, United States
Splice Cable Clip, Blk, 0.134, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3597
Splice Cable Clip, Blk, 0.134, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3597
SPLICE CABLE CLIP, BLK, 0.134", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.134"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283"; Height:0.217" RoHS Compliant: Yes

SPLICE CABLE CLIP, BLK, 0.134", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.134"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:1.283"; Height:0.217" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3597
Product Name Splice Cable Clip, Blk, 0.134, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers