Essentra Components Cable Supports and Fasteners KLBS-3508-01A

Description
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - KLBS-3508-01A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
KLBS-3508-01A-ND
Cable Supports and Fasteners KLBS-3508-01A-ND
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

Buy Now Datasheet
Kurly-Lok Cable Tie On Base; Cable Tie Material Essentra Components - 28AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Kurly-Lok Cable Tie On Base; Cable Tie Material Essentra Components
28AH1206
Kurly-Lok Cable Tie On Base; Cable Tie Material Essentra Components 28AH1206
KURLY-LOK CABLE TIE ON BASE; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:-; CABLE TIE WIDTH:-; CABLE BUNDLE DIAMETER MAX:10.2MM; CABLE TIE TYPE:KURLY/TWIST LOCK; PRODUCT RANGE:-; ACCESSORY TYPE:KURLY-LOK ON BASE ROHS COMPLIANT: YES

KURLY-LOK CABLE TIE ON BASE; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:-; CABLE TIE WIDTH:-; CABLE BUNDLE DIAMETER MAX:10.2MM; CABLE TIE TYPE:KURLY/TWIST LOCK; PRODUCT RANGE:-; ACCESSORY TYPE:KURLY-LOK ON BASE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number KLBS-3508-01A-ND 28AH1206
Product Name Cable Supports and Fasteners Kurly-Lok Cable Tie On Base; Cable Tie Material Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers