Essentra Components Datasheets for Cable Clamps
Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more
| Product Name | Notes |
|---|---|
| 16 Slot Fiber Clips are designed to hold six 3.4mm, 3.9mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be... | |
| 16 Way Fiber Clip can be broken apart to form 3 individual clips holding 4, 4 and 8 components. A broken apart 4-way can be used in the Splice Tray... | |
| 2 Slot Fiber Clips are designed for use in the Array Tray EFA04-25-001. They can be screw mounted or mounted with self adhesive pads. They act as an Isolator Clip... | |
| 3 Slot Fiber Clips are designed to hold three 3mm diameter fibers or other components such as couplers, splice protectors or WDM's | |
| 6 Slot Fiber Clips are designed to hold six 3.4mm or 2.9mm diameter fibers. They can form a part of the larger EFA04 18 fiber clip which can be broken... | |
| A two piece fixing for holding wires securely in place. Can be fastened to your panel using a flat head screw. | |
| Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily... | |
| Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted | |
| Aluminum clamps are flexible to grip bundle Two sizes to handle up to 3/8" Dia Lightweight and durable Adhesive backing installs quickly to any smooth surface Has a bright finish... | |
| Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum... | |
| Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 -... | |
| Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available | |
| Flat Cable Clamps are designed to clamp ribbon cable and are backed with a high-quality adhesive tape. These are side mounting for ease of access | |
| Flat Cable Clamps are simple to use and install and are ideal for ribbon cables. These Snap-in low profile clips are ideal for a quick installation application | |
| Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and the one arm tension design provides a strong clamp... | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base | |
| For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps... | |
| Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3... | |
| Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16... | |
| One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials | |
| Pushed into a .312" hole using a standard 6mm hex socket pressed onto the mounting head Ribs deflect when pressed through a blind hole, then spring back to lock in... | |
| These natural UL94 V-2 rated Nylon 6/6 adjustable loop clamps are securely screw mounted and each size will hold a variety of bundle diameter ranges. The rounded interior edges protect... |
| Next >> |