Essentra Components Cable Supports and Fasteners MWS-1-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1356-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1356-ND
Cable Supports and Fasteners RPC1356-ND
"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"

"Cable Clip, Wire Saddle Natural Push In 0.170"" L x 0.120"" H (4.32mm x 3.05mm)"

Buy Now Datasheet
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 86AH0721 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
86AH0721
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 86AH0721
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:6.9mm RoHS Compliant: Yes

WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:6.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1356-ND 86AH0721
Product Name Cable Supports and Fasteners Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details