Essentra Components Cable Clamps - Screw Mount, MS25281 NM-11-R11

Description
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6
Request a Quote Datasheet
Description
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, MS25281 - NM-11-R11 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, MS25281
NM-11-R11
Cable Clamps - Screw Mount, MS25281 NM-11-R11
Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole 27 Sizes for bundles from 3/16 to 13/16 in UL94 V-2 Heat Stabilized Nylon 6/6

Meet MS25281 series
For heavy duty applications
They include an eyelet in the mounting hole to help distribute the load
NM-R series has a rib running around the inside of the clamp to grip the bundle
NM-F series has no rib
NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole
27 Sizes for bundles from 3/16 to 13/16 in
UL94 V-2 Heat Stabilized Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - RP789-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP789-ND
Cable Supports and Fasteners RP789-ND
"Cable Clamp, P-Type Green Fastener 0.688"" (17.48mm)"

"Cable Clamp, P-Type Green Fastener 0.688"" (17.48mm)"

Buy Now Datasheet
Cable Clamp, 0.6875, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ4199 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.6875, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components
66AJ4199
Cable Clamp, 0.6875, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components 66AJ4199
CABLE CLAMP, 0.6875", NYLON, GRN, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.6875"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Green; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.6875", NYLON, GRN, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.6875"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Green; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NM-11-R11 RP789-ND 66AJ4199
Product Name Cable Clamps - Screw Mount, MS25281 Cable Supports and Fasteners Cable Clamp, 0.6875, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components
Material Heat Stabilized Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers