ISOLATOR CABLE CLIP, RED, 0.236", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.236"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Red; External Length:1.043"; Height:0.315" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 66AJ3590 |
| Product Name | Isolator Cable Clip, Red, 0.236, Pa 6.6; Cable Clamp / Clip Type Essentra Components |