Essentra Components Datasheets for Push-in Rivets

Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together.
Push-in Rivets: Learn more

Product Name Notes
Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6
Countersunk design for flush surface Tamper resistant design Accomodates countersunk hole specification DIN ISO 7721 Available in black or white Easily installed by hand UL94 V-2 Nylon 6 1,000 per...
Easily snapped in by hand Removable by pulling on the side taps of the pin Allow blind side fixing Pin and Grommet are provided separately Can be used in a...
Fasten a heat sink to a processor chip on a PCB They have an integrated spring that provides continuous pressure to the heat sink until the thermal adhesive cures The...
Flat, beveled head eases assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place 13 Sizes. Hole...
Flat, push/pull knob head lets river snap in and out of hole up to 25 times For applications that require quick assembly and disassembly Easily pushed in by hand As...
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both...
Pre-Installed pin for easy finger pressure installation Can be mounted in a .25" Round or .22" Square hole Use square hole mounting for anti-rotaion applications UL94 V-2 rated Nylon
Push-in rivets typically require no tools for installation; they fit easily with a push Fasten thin gauge material or lightweight components Buttonhead ios suitable for the front of panels Natural...
Pushing the pin into the rivet body causes the legs to expand and grip the material The legs fold out to .73" wide Once installed, the rivet cannot be removed...
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and...
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative...
These expansion rivets can be set "blind" without the need for access to the back of the panel Set by pulling the mandrel head into the rivet body, expanding the...
These fasteners have a unique key-hole shaped interior which increases flexibility for easy assembly by hand Angled panel lock section that takes up slack in panels to provide a tight...
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and...
These push in rivets provide an inexpensive, fast way to fasten object together They may also be used as a hole plug or as push-in bumpers The legs provide compression...
These rivets are a one-piece design with a pre-driven pin Many styles avaiable for a variety of hole sizes and panel thicknesses Removable by pulling out the pin Black, Nylon...
These rivets are an easy and economical solution to mating objects together The mounting arrowhead locks it securely in place They can be removed from the underside of the board...