Essentra Components Cable Supports and Fasteners DRCG-LWS01

Description
"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5999-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5999-ND
Cable Supports and Fasteners RPC5999-ND
"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"

"Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail 0.444"" L x 0.142"" H (11.30mm x 3.61mm)"

Buy Now Datasheet
Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3509 - Newark, An Avnet Company
Chicago, IL, United States
Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3509
Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3509
RAIL CLIP, DIN RAIL, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:DIN Rail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

RAIL CLIP, DIN RAIL, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:DIN Rail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5999-ND 66AJ3509
Product Name Cable Supports and Fasteners Rail Clip, Din Rail, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 2662294 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details