Essentra Components Cable Clamps - Dual Half U, Screw Mount DHURCS-4-01

Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3 screw Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color
Request a Quote Datasheet
Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3 screw Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Dual Half U, Screw Mount - DHURCS-4-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Dual Half U, Screw Mount
DHURCS-4-01
Cable Clamps - Dual Half U, Screw Mount DHURCS-4-01
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles .125 in Hole in center for a #4 or M3 screw Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color

Low profile for use on densely packed boards or other limited space applications
Useful for routing two parallel wire bundles
.125 in Hole in center for a #4 or M3 screw
Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
UL94 V-2 Nylon 6/6, Natural color

Supplier's Site
Cable Supports and Fasteners - RPC1941-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1941-ND
Cable Supports and Fasteners RPC1941-ND
"Cable Clip, U-Type Natural Fastener 0.250"" (6.35mm)"

"Cable Clip, U-Type Natural Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components - 66AJ3507 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components
66AJ3507
Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components 66AJ3507
CABLE CLAMP-DUAL, SCREW, NYLON/NATURAL; Cable Clamp / Clip Type:Screw Mount Dual Half U Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:7.6mm RoHS Compliant: Yes

CABLE CLAMP-DUAL, SCREW, NYLON/NATURAL; Cable Clamp / Clip Type:Screw Mount Dual Half U Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:7.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number DHURCS-4-01 RPC1941-ND 66AJ3507
Product Name Cable Clamps - Dual Half U, Screw Mount Cable Supports and Fasteners Cable Clamp-Dual, Screw, Nylon/natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details