"Cable Clip, Twist Lock Natural 0.400"" ~ 0.500"" (10.16mm ~ 12.70mm)"
CABLE TIE, PA66, L-55.4MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:55.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:12.7mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | DTL4545-4-01-ND | 66AJ3523 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Pa66, L-55.4Mm, Natural; Cable Tie Material Essentra Components |
| Length | 2.18 inch (55.4 mm) |