"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.130"" L x 0.990"" H (28.70mm x 25.15mm)"
CABLE CLAMP, NYLON, NATURAL, 34.3MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; External Width:6.9mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC1364-ND | 66AJ4272 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 34.3Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |