Essentra Components Cable Clamps - Half U, Adhesive Mount HUC-2-RT

Description
Adhesive mount clips offer quick mounting Cables are not removable without the removal of the clamp Low profile for where space is an issue There is adhesive on only one end to allow mounting in corners or edges 2 Sizes for 1/8" and 1/4" Bundles UL 94V-0 Grey PVC
Request a Quote Datasheet
Description
Adhesive mount clips offer quick mounting Cables are not removable without the removal of the clamp Low profile for where space is an issue There is adhesive on only one end to allow mounting in corners or edges 2 Sizes for 1/8" and 1/4" Bundles UL 94V-0 Grey PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Half U, Adhesive Mount - HUC-2-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Half U, Adhesive Mount
HUC-2-RT
Cable Clamps - Half U, Adhesive Mount HUC-2-RT
Adhesive mount clips offer quick mounting Cables are not removable without the removal of the clamp Low profile for where space is an issue There is adhesive on only one end to allow mounting in corners or edges 2 Sizes for 1/8" and 1/4" Bundles UL 94V-0 Grey PVC

Adhesive mount clips offer quick mounting
Cables are not removable without the removal of the clamp
Low profile for where space is an issue
There is adhesive on only one end to allow mounting in corners or edges
2 Sizes for 1/8" and 1/4" Bundles
UL 94V-0 Grey PVC

Supplier's Site
Cable Supports and Fasteners - RPC3088-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3088-ND
Cable Supports and Fasteners RPC3088-ND
"Cable Clip, U-Type Black Adhesive 0.125"" (3.18mm)"

"Cable Clip, U-Type Black Adhesive 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp-Half U, Adhesive, Pvc, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp-Half U, Adhesive, Pvc, Black; Cable Clamp / Clip Type Essentra Components
66AJ3913
Cable Clamp-Half U, Adhesive, Pvc, Black; Cable Clamp / Clip Type Essentra Components 66AJ3913
CABLE CLAMP-HALF U, ADHESIVE, PVC, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:18.3mm RoHS Compliant: Yes

CABLE CLAMP-HALF U, ADHESIVE, PVC, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:18.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number HUC-2-RT RPC3088-ND 66AJ3913
Product Name Cable Clamps - Half U, Adhesive Mount Cable Supports and Fasteners Cable Clamp-Half U, Adhesive, Pvc, Black; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Clips & Clamps - 1792896 - RS Components, Ltd.
Specs
Diameter 0.610 inch (15.5 mm)
Material PVC; Polyvinyl Chloride
View Details