Low profile for use on densely packed boards or other limited space applications
Useful for mounting in corners or edges
UL recognized under #E71558.
3 different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
Panel thickness options: .062 in or .093 in
.125 in Hole Dia
UL94 V-2 Nylon 6/6, Natural
"Cable Clip, U-Type Natural Push In 0.125"" (3.18mm)"
CABLE CLAMP, 12.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.4mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | HURC-2-01 | RPC1204-ND | 66AJ3915 |
| Product Name | Cable Clamps - Half U, Snap In | Cable Supports and Fasteners | Cable Clamp, 12.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |