Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes
"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"
CABLE CLAMP, NYLON 6.6, BLACK, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | N-4B-BK | RPC1577-ND | 86AH0825 |
| Product Name | Cable Clamps - Screw Mount ,P Style, Nylon | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Black, 6.4Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |