"Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.460"" L x 0.290"" H (11.68mm x 7.37mm)"
CABLE CLAMP, 19.8MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.8mm; Height:4.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC4288-ND | 66AJ3954 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 19.8Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |