"Cable Clip, Bendable Black Push In 0.625"" (15.88mm)"
CABLE HANGER, PUSH IN, PP, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:66.7mm; External Width:7.5mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC3648-ND | 66AJ3255 |
| Product Name | Cable Supports and Fasteners | Cable Hanger, Push In, Pp, Black; Cable Clamp / Clip Type Essentra Components |
| Material | Polypropylene (PP) |