Bundle easily slides in and out
Quickly and easily mounted with an adhesive base
They come in five different sizes for bundle diameters from 1/8" to 3/4 "
UL94 V-0 rated PVC with an acrylic adhesive.
"Cable Clip, J-Type Gray Adhesive 0.500"" (12.70mm)"
CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:12.7MM; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | KKC-8-RT | RPC1831-ND | 28AH1198 |
| Product Name | Cable Clamps - Adhesive Mount, C Style | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; PVC | PVC; Polyvinyl Chloride (PVC) |