Essentra Components Cable Clamps - Screw Mount ,P Style, Nylon N-2B

Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet
Description
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Nylon - N-2B - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Nylon
N-2B
Cable Clamps - Screw Mount ,P Style, Nylon N-2B
Bundles are securely sored in these nylon clmaps Bundle diameters from 1/16" to 1-7/8" Black and Natural colors UL94 V-2 and UL94 V-0 rated material Different mounting holes for different screw sizes

Bundles are securely sored in these nylon clmaps
Bundle diameters from 1/16" to 1-7/8"
Black and Natural colors
UL94 V-2 and UL94 V-0 rated material
Different mounting holes for different screw sizes

Supplier's Site
Cable Supports and Fasteners - RPC1844-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1844-ND
Cable Supports and Fasteners RPC1844-ND
"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"

"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4158 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ4158
Cable Clamp, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ4158
CABLE CLAMP, NYLON 6.6, NATURAL, 3.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 3.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number N-2B RPC1844-ND 66AJ4158
Product Name Cable Clamps - Screw Mount ,P Style, Nylon Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
P-Clips - 2682713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details