One piece design that is self-mounting
They are quickly installed by hand
Many sizes are available for various bundle diameters and colors/materials
"Cable Clip, Bendable Natural Push In 0.625"" (15.88mm)"
CABLE HANGER, PUSH IN, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:66.7mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | CH-2-01 | RPC3645-ND | 66AJ3252 |
| Product Name | Cable Clamps - Hanger | Cable Supports and Fasteners | Cable Hanger, Push In, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |