These mini wire saddles have a snap-in fixing for quick and easy installation.
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.110"" H (4.83mm x 2.79mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:7mm; External Width:2mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | MWSET1-2-01 | RPC4468-ND | 66AJ4126 |
| Product Name | Wire Saddle - Mini, Snap In | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |