Essentra Components Cable Supports and Fasteners EWSE-8.1-01

Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.200"" L x 0.200"" H (5.08mm x 5.08mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.200"" L x 0.200"" H (5.08mm x 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3938-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3938-ND
Cable Supports and Fasteners RPC3938-ND
"Cable Clip, Wire Saddle Natural Push In, Edge 0.200"" L x 0.200"" H (5.08mm x 5.08mm)"

"Cable Clip, Wire Saddle Natural Push In, Edge 0.200"" L x 0.200"" H (5.08mm x 5.08mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3610 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3610
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3610
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:11.3mm; External Width:3.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:11.3mm; External Width:3.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3938-ND 66AJ3610
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers