CABLE CLAMP, NYLON 6.6, NATURAL, 14.8MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 66AJ4253 |
| Product Name | Cable Clamp, Nylon 6.6, Natural, 14.8Mm; Cable Clamp / Clip Type Essentra Components |