Essentra Components Cable Supports and Fasteners MWSET1-2-1-01

Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.110"" H (4.83mm x 2.79mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.110"" H (4.83mm x 2.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - MWSET1-2-1-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
MWSET1-2-1-01-ND
Cable Supports and Fasteners MWSET1-2-1-01-ND
"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.110"" H (4.83mm x 2.79mm)"

"Cable Clip, Wire Saddle Natural Push In 0.190"" L x 0.110"" H (4.83mm x 2.79mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4127 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4127
Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4127
CABLE CLAMP, NYLON 6.6, NATURAL, 7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:7mm; External Width:2mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:7mm; External Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number MWSET1-2-1-01-ND 66AJ4127
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 7Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clips - 1753586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details