Quickly and easily mounted with an adhesive base
Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max)
Holds cables in yet allows for removal
Grey, UL94 V-0 rated PVC with acrylic adhesive
"Cable Clip, C-Type Gray Adhesive 0.750"" (19.05mm)"
CABLE CLAMP, PVC, GREY, 19.1MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | KKD-12-RT | RPC1970-ND | 66AJ3928 |
| Product Name | Cable Clamps - Adhesive Mount, D Style | Cable Supports and Fasteners | Cable Clamp, Pvc, Grey, 19.1Mm; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; PVC | PVC; Polyvinyl Chloride (PVC) |