Essentra Components Cable Supports and Fasteners MWSEA1-1-2-01

Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4432-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4432-ND
Cable Supports and Fasteners RPC4432-ND
"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 0.320"" L x 0.160"" H (8.13mm x 4.06mm)"

Buy Now Datasheet
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components - 66AJ4073 - Newark, An Avnet Company
Chicago, IL, United States
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
66AJ4073
Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components 66AJ4073
MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.8mm RoHS Compliant: Yes

MICRO WIRE SADDLE, PUSH IN, NYLON 6/6; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:10.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4432-ND 66AJ4073
Product Name Cable Supports and Fasteners Micro Wire Saddle, Push In, Nylon 6/6; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1022269 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Wire Saddle; Saddle clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details