Quickly and easily mounted with an adhesive base
Top of the clamps are pressed under the lid to lock cables into place
Two different sizes for various bundle diameters; 1/8 in and 7/32 in
Grey UL94 V-0 rated PVC with an acrylic adhesive.
"Cable Clip, C-Type Gray Adhesive 0.125"" (3.18mm)"
CABLE CLAMP, PVC, GREY, 3.2MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | KKDL-4-RT | RPC1208-ND | 66AJ3930 |
| Product Name | Cable Clamps - Adhesive Mount, D Style, Locking | Cable Supports and Fasteners | Cable Clamp, Pvc, Grey, 3.2Mm; Cable Clamp / Clip Type Essentra Components |
| Material | PVC; Polyvinyl Chloride | PVC; Polyvinyl Chloride (PVC) |