The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The stand off enable the Twist Tie to hold wires in place and away from your panel, ideal for circuit boards or electrical boards that require no interference. An adhesive pad fastening ensures quick and easy installation.
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
CABLE TIE, TWIST LOCK, 0.4", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.031"; Cable Tie Width:1"; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:KLBS Series RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire and Cable Clips | Cable Ties |
| Product Number | KLBS-35016-01A | KLBS-35016-01A-ND | 66AJ3950 |
| Product Name | Twist Ties - Adhesive Mount,Standoff | Cable Supports and Fasteners | Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |