Essentra Components Cable Supports and Fasteners LWSBH-4-01

Description
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 1.020"" H (11.13mm x 25.91mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 1.020"" H (11.13mm x 25.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4316-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4316-ND
Cable Supports and Fasteners RPC4316-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 1.020"" H (11.13mm x 25.91mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.438"" L x 1.020"" H (11.13mm x 25.91mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ4001 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ4001
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ4001
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4316-ND 66AJ4001
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
P-Clips - 1440687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details