Essentra Components Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE12

Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet
Description
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated - NE12 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated
NE12
Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated NE12
Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw

Vinyl coating provides a more permanent solution for protecting cables against vibration
The screw mount area is bare to ensure firm tightening
Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4"
.204" Hole for a #10 or M5 screw

Supplier's Site
Cable Supports and Fasteners - RPC4492-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4492-ND
Cable Supports and Fasteners RPC4492-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.750"" (19.05mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4187 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ4187
Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ4187
CABLE CLAMP, ALUMINIUM ALLOY, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number NE12 RPC4492-ND 66AJ4187
Product Name Cable Clamps - Screw Mount, P Style, Aluminium, Vinyl Coated Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy 5052 H-32 & TPV Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2538566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details