Meet MS25281 series
For heavy duty applications
They include an eyelet in the mounting hole to help distribute the load
NM-R series has a rib running around the inside of the clamp to grip the bundle
NM-F series has no rib
NM-R series eyelet is crimped to the top leg; the NM-F series eyelet protrudes all the way through the bottom hole
27 Sizes for bundles from 3/16 to 13/16 in
UL94 V-2 Heat Stabilized Nylon 6/6
"Cable Clamp, P-Type Green Fastener 1.625"" (41.28mm)"
CABLE CLAMP, 1.625", NYLON, GRN, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.625"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Green; External Length:-; Height:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | NM-26-R26 | RP797-ND | 66AJ4209 |
| Product Name | Cable Clamps - Screw Mount, MS25281 | Cable Supports and Fasteners | Cable Clamp, 1.625, Nylon, Grn, Screw; Cable Clamp / Clip Type Essentra Components |
| Material | Heat Stabilized Nylon 6/6 |