Essentra Components Wire Saddle - Serial ATA Cable FCWSS-1-01BK

Description
A flat cable wire saddle suitable for cable up to 8.0mm wide. The hinged lid clips down into place for a secure hold.
Request a Quote Datasheet
Description
A flat cable wire saddle suitable for cable up to 8.0mm wide. The hinged lid clips down into place for a secure hold.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Serial ATA Cable - FCWSS-1-01BK - Essentra Components
Erie, PA, USA
Wire Saddle - Serial ATA Cable
FCWSS-1-01BK
Wire Saddle - Serial ATA Cable FCWSS-1-01BK
A flat cable wire saddle suitable for cable up to 8.0mm wide. The hinged lid clips down into place for a secure hold.

A flat cable wire saddle suitable for cable up to 8.0mm wide. The hinged lid clips down into place for a secure hold.

Supplier's Site
Cable Supports and Fasteners - RPC1192-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1192-ND
Cable Supports and Fasteners RPC1192-ND
"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.315"" L x 0.098"" H (8.00mm x 2.49mm)"

"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.315"" L x 0.098"" H (8.00mm x 2.49mm)"

Buy Now Datasheet
Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components - 66AJ3680 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components
66AJ3680
Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components 66AJ3680
WIRE SADDLE, FLAT, PUSH IN, NYLON6.6/BLK; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes

WIRE SADDLE, FLAT, PUSH IN, NYLON6.6/BLK; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number FCWSS-1-01BK RPC1192-ND 66AJ3680
Product Name Wire Saddle - Serial ATA Cable Cable Supports and Fasteners Wire Saddle, Flat, Push In, Nylon6.6/blk; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 102544 - RS Components, Ltd.
Specs
Diameter 0.587 inch (14.9 mm)
Material Polyamide 66
View Details