Essentra Components Cable Clamps - Dual Half U, Snap In DHURC-2-01

Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16 in panel UL recognized under #E71558 Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color
Description
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16 in panel UL recognized under #E71558 Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Dual Half U, Snap In - DHURC-2-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Dual Half U, Snap In
DHURC-2-01
Cable Clamps - Dual Half U, Snap In DHURC-2-01
Low profile for use on densely packed boards or other limited space applications Useful for routing two parallel wire bundles Quickly snaps into a .125 in hole in a 1/16 in panel UL recognized under #E71558 Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in UL94 V-2 Nylon 6/6, Natural color

Low profile for use on densely packed boards or other limited space applications
Useful for routing two parallel wire bundles
Quickly snaps into a .125 in hole in a 1/16 in panel
UL recognized under #E71558
Available in three different sizes to hold bundles of 1/8 in, 3/16 in and 1/4 in
UL94 V-2 Nylon 6/6, Natural color

Supplier's Site
Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components - 66AJ3502 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components
66AJ3502
Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components 66AJ3502
CABLE CLAMP-DUAL, PUSH IN, NYLON/NATURAL; Cable Clamp / Clip Type:Push Mount Dual Half U Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:4.3mm RoHS Compliant: Yes

CABLE CLAMP-DUAL, PUSH IN, NYLON/NATURAL; Cable Clamp / Clip Type:Push Mount Dual Half U Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:4.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number DHURC-2-01 66AJ3502
Product Name Cable Clamps - Dual Half U, Snap In Cable Clamp-Dual, Push In, Nylon/natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers
Cable Clips & Clamps - 479605 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Bunny clip
Diameter 0.311 inch (7.9 mm)
Material Nylon 66
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details