With a hinged lid for ease of opening, placing cables in securely, and then closing.
"Cable Clip, Wire Saddle Natural Push In, Edge 0.770"" L x 0.335"" H (19.56mm x 8.51mm)"
CABLE CLAMP, 30.4MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:30.4mm; Height:6.6mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | HEWSE-25-01 | RPC2283-ND | 66AJ3898 |
| Product Name | Wire Saddle - Panel Cutout, Hinged Locking Top | Cable Supports and Fasteners | Cable Clamp, 30.4Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Wire Saddle |